The Resistor, 220R, 5%, 1W, 2512 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 220 ohms with a tolerance of ±5% and a power rating of 1 watt at an ambient temperature of 70°C. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is available in a 2512 package size, which measures 6.35mm x 3.20mm, and is supplied on tape and reel for automated assembly processes. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for both wave and reflow soldering techniques.
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 220R, 5%, 1W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes
RES, 220R, 5%, 1W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A130302DKR-ND | 73AC3465 |
| Product Name | Chip Resistor - Surface Mount | Res, 220R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 220 ohms | 220 ohms |