TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J15R

Description
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130295CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130295CT-ND
Chip Resistor - Surface Mount A130295CT-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130295DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130295DKR-ND
Chip Resistor - Surface Mount A130295DKR-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130295TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130295TR-ND
Chip Resistor - Surface Mount A130295TR-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7029
Res, 15R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7029
RES, 15R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 15R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3447
Res, 15R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3447
RES, 15R, 5%, 1W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 15R, 5%, 1W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130295CT-ND 61AC7029 73AC3447
Product Name Chip Resistor - Surface Mount Res, 15R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 15R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details