TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J15K

Description
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130313DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130313DKR-ND
Chip Resistor - Surface Mount A130313DKR-ND
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130313TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130313TR-ND
Chip Resistor - Surface Mount A130313TR-ND
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130313CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130313CT-ND
Chip Resistor - Surface Mount A130313CT-ND
15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512J15KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512J15KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512J15KTR-ND
CRGCQ 2512 15K 5%

CRGCQ 2512 15K 5%

Buy Now Datasheet
Res, 15K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7028
Res, 15K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7028
RES, 15K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 15K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3445
Res, 15K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3445
RES, 15K, 5%, 1W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 15K, 5%, 1W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130313DKR-ND 1111-CRGCQ2512J15KTR-ND 61AC7028 73AC3445
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 15K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers