The Resistor, part number 61AC7023, is a 10K ohm thick film chip resistor from the CRGCQ series by TE Connectivity. It features a case style of 2512, with a power rating of 1W at 70°C and a maximum working voltage of 200V. The resistor has a tolerance of ±5% and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 compliant, making it suitable for automotive applications. The product is designed for both wave and reflow soldering techniques and is supplied on tape and reel for automated assembly processes. Additionally, it complies with EU RoHS directives and is halogen-free, ensuring environmental safety.
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 10K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
RES, 10K, 5%, 1W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes
RES 10K OHM 5% 1W 2512
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A130312DKR-ND | 61AC7023 | 73AC3435 | CRGCQ2512J10K |
| Product Name | Chip Resistor - Surface Mount | Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity | Res, 10K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |