8.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
8.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
8.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 8K2, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 8K2, 1%, 1W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes
RES, 8K2, 1%, 1W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130004DKR-ND | 61AC7012 | 73AC3413 |
| Product Name | Chip Resistor - Surface Mount | Res, 8K2, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity | Res, 8K2, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 | 2512; 2512 [6432 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |