TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F82K

Description
82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130016CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130016CT-ND
Chip Resistor - Surface Mount A130016CT-ND
82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130016DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130016DKR-ND
Chip Resistor - Surface Mount A130016DKR-ND
82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130016TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130016TR-ND
Chip Resistor - Surface Mount A130016TR-ND
82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 82K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7013
Res, 82K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7013
RES, 82K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 82K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 82K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3415
Res, 82K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3415
RES, 82K, 1%, 1W, 2512, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 82K, 1%, 1W, 2512, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3414
Res, 82K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3414
RES, 82K, 1%, 1W, 2512, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 82K, 1%, 1W, 2512, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130016CT-ND 61AC7013 73AC3415
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 82K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details