TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F68R

Description
68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129979DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129979DKR-ND
Chip Resistor - Surface Mount A129979DKR-ND
68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129979TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129979TR-ND
Chip Resistor - Surface Mount A129979TR-ND
68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129979CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129979CT-ND
Chip Resistor - Surface Mount A129979CT-ND
68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512F68RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512F68RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512F68RTR-ND
CRGCQ 2512 68R 1%

CRGCQ 2512 68R 1%

Buy Now Datasheet
Res, 68R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3407
Res, 68R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3407
RES, 68R, 1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 68R, 1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3406
Res, 68R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3406
RES, 68R, 1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 68R, 1%, 1W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129979DKR-ND 1111-CRGCQ2512F68RTR-ND 73AC3407
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 68R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers