TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F560R

Description
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129990CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129990CT-ND
Chip Resistor - Surface Mount A129990CT-ND
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129990TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129990TR-ND
Chip Resistor - Surface Mount A129990TR-ND
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129990DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129990DKR-ND
Chip Resistor - Surface Mount A129990DKR-ND
560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 560R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3401
Res, 560R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3401
RES, 560R, 1%, 1W, 2512, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 560R, 1%, 1W, 2512, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 560R, 1%, 2512; Resistance Te Connectivity - 61AC7006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560R, 1%, 2512; Resistance Te Connectivity
61AC7006
Res, Aec-Q200, Thick Film, 560R, 1%, 2512; Resistance Te Connectivity 61AC7006
RES, AEC-Q200, THICK FILM, 560R, 1%, 2512; Resistance:560ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560R, 1%, 2512; Resistance:560ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129990CT-ND 73AC3401 61AC7006
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 560R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data