TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F560K

Description
560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130026TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130026TR-ND
Chip Resistor - Surface Mount A130026TR-ND
560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130026DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130026DKR-ND
Chip Resistor - Surface Mount A130026DKR-ND
560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130026CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130026CT-ND
Chip Resistor - Surface Mount A130026CT-ND
560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 560K, 1%, 2512; Resistance Te Connectivity - 61AC7005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560K, 1%, 2512; Resistance Te Connectivity
61AC7005
Res, Aec-Q200, Thick Film, 560K, 1%, 2512; Resistance Te Connectivity 61AC7005
RES, AEC-Q200, THICK FILM, 560K, 1%, 2512; Resistance:560kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560K, 1%, 2512; Resistance:560kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3399
Res, 560K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3399
RES, 560K, 1%, 1W, 2512, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 560K, 1%, 1W, 2512, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130026TR-ND 61AC7005 73AC3399
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 560K, 1%, 2512; Resistance Te Connectivity Res, 560K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details