TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F470R

Description
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129989CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129989CT-ND
Chip Resistor - Surface Mount A129989CT-ND
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129989DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129989DKR-ND
Chip Resistor - Surface Mount A129989DKR-ND
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129989TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129989TR-ND
Chip Resistor - Surface Mount A129989TR-ND
470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512F470RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512F470RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512F470RTR-ND
CRGCQ 2512 470R 1%

CRGCQ 2512 470R 1%

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 470R, 1%, 2512; Resistance Te Connectivity - 61AC7001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470R, 1%, 2512; Resistance Te Connectivity
61AC7001
Res, Aec-Q200, Thick Film, 470R, 1%, 2512; Resistance Te Connectivity 61AC7001
RES, AEC-Q200, THICK FILM, 470R, 1%, 2512; Resistance:470ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470R, 1%, 2512; Resistance:470ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3391
Res, 470R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3391
RES, 470R, 1%, 1W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 470R, 1%, 1W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129989CT-ND 1111-CRGCQ2512F470RTR-ND 61AC7001 73AC3391
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 470R, 1%, 2512; Resistance Te Connectivity Res, 470R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers