The Resistor, part number 61AC6989, is a thick film chip resistor from the CRGCQ series by TE Connectivity. It has a resistance value of 33 kΩ with a tolerance of ±1%. This component is housed in a 2512 case style, which measures 6.35 mm x 3.20 mm x 0.55 mm. It is rated for a power dissipation of 1W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 200V, and it is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is supplied on tape and reel, facilitating automatic placement in manufacturing processes. Additionally, it is RoHS compliant and does not contain ozone-depleting substances.
33 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 33K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
RES, 33K, 1%, 1W, 2512, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130011CT-ND | 61AC6989 | 73AC3367 |
| Product Name | Chip Resistor - Surface Mount | Res, 33K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity | Res, 33K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 | 2512; 2512 [6432 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |