TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F27R

Description
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129974DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129974DKR-ND
Chip Resistor - Surface Mount A129974DKR-ND
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129974TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129974TR-ND
Chip Resistor - Surface Mount A129974TR-ND
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129974CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129974CT-ND
Chip Resistor - Surface Mount A129974CT-ND
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 27R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC6984
Res, 27R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC6984
RES, 27R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 27R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 27R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3357
Res, 27R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3357
RES, 27R, 1%, 1W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 27R, 1%, 1W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3356
Res, 27R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3356
RES, 27R, 1%, 1W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 27R, 1%, 1W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129974DKR-ND 61AC6984 73AC3357
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 27R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers