TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F270K

Description
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130022CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130022CT-ND
Chip Resistor - Surface Mount A130022CT-ND
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130022DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130022DKR-ND
Chip Resistor - Surface Mount A130022DKR-ND
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130022TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130022TR-ND
Chip Resistor - Surface Mount A130022TR-ND
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 270K, 1%, 2512; Resistance Te Connectivity - 61AC6985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 270K, 1%, 2512; Resistance Te Connectivity
61AC6985
Res, Aec-Q200, Thick Film, 270K, 1%, 2512; Resistance Te Connectivity 61AC6985
RES, AEC-Q200, THICK FILM, 270K, 1%, 2512; Resistance:270kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 270K, 1%, 2512; Resistance:270kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3359
Res, 270K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3359
RES, 270K, 1%, 1W, 2512, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270K, 1%, 1W, 2512, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130022CT-ND 61AC6985 73AC3359
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 270K, 1%, 2512; Resistance Te Connectivity Res, 270K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers