TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F22R

Description
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129973DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129973DKR-ND
Chip Resistor - Surface Mount A129973DKR-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129973TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129973TR-ND
Chip Resistor - Surface Mount A129973TR-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129973CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129973CT-ND
Chip Resistor - Surface Mount A129973CT-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512F22RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512F22RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512F22RTR-ND
CRGCQ 2512 22R 1%

CRGCQ 2512 22R 1%

Buy Now Datasheet
Res, 22R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC6980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC6980
Res, 22R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC6980
RES, 22R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3349
Res, 22R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3349
RES, 22R, 1%, 1W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 22R, 1%, 1W, 2512, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129973DKR-ND 1111-CRGCQ2512F22RTR-ND 61AC6980 73AC3349
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 22R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers