TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F22K

Description
22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130009TR-ND
Chip Resistor - Surface Mount A130009TR-ND
22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130009CT-ND
Chip Resistor - Surface Mount A130009CT-ND
22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130009DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130009DKR-ND
Chip Resistor - Surface Mount A130009DKR-ND
22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512F22KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512F22KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512F22KTR-ND
CRGCQ 2512 22K 1%

CRGCQ 2512 22K 1%

Buy Now Datasheet
Res, 22K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC6979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC6979
Res, 22K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC6979
RES, 22K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 22K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3347
Res, 22K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3347
RES, 22K, 1%, 1W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 22K, 1%, 1W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130009TR-ND 1111-CRGCQ2512F22KTR-ND 61AC6979 73AC3347
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 22K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers