TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F1K2

Description
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129994DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129994DKR-ND
Chip Resistor - Surface Mount A129994DKR-ND
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129994CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129994CT-ND
Chip Resistor - Surface Mount A129994CT-ND
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129994TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129994TR-ND
Chip Resistor - Surface Mount A129994TR-ND
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K2, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC6957
Res, 1K2, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC6957
RES, 1K2, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3303
Res, 1K2, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3303
RES, 1K2, 1%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 1K2, 1%, 1W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129994DKR-ND 61AC6957 73AC3303
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 1K2, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details