TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F1K0

Description
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129993CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129993CT-ND
Chip Resistor - Surface Mount A129993CT-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129993DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129993DKR-ND
Chip Resistor - Surface Mount A129993DKR-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129993TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129993TR-ND
Chip Resistor - Surface Mount A129993TR-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3301
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3301
RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC6956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC6956
Res, 1K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC6956
RES, 1K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3300
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3300
RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129993CT-ND 73AC3301 61AC6956
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, 1K, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers