TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F180R

Description
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129984TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129984TR-ND
Chip Resistor - Surface Mount A129984TR-ND
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129984CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129984CT-ND
Chip Resistor - Surface Mount A129984CT-ND
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129984DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129984DKR-ND
Chip Resistor - Surface Mount A129984DKR-ND
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 180R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3341
Res, 180R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3341
RES, 180R, 1%, 1W, 2512, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 180R, 1%, 1W, 2512, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 180R, 1%, 2512; Resistance Te Connectivity - 61AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 180R, 1%, 2512; Resistance Te Connectivity
61AC6976
Res, Aec-Q200, Thick Film, 180R, 1%, 2512; Resistance Te Connectivity 61AC6976
RES, AEC-Q200, THICK FILM, 180R, 1%, 2512; Resistance:180ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 180R, 1%, 2512; Resistance:180ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129984TR-ND 73AC3341 61AC6976
Product Name Chip Resistor - Surface Mount Res, 180R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 180R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details