RES 150K OHM 1% 1W 2512 Product overview: CRGCQ2512F150K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ2512F150K can be used for catalog matching and distributor lookup.
150 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
150 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
150 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 150K, 1%, 1W, 2512, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 150K, 1%, 2512; Resistance:150kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRGCQ2512F150K | A130019TR-ND | 73AC3331 | 61AC6971 |
| Product Name | 1W Resistor | Chip Resistor - Surface Mount | Res, 150K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity | Res, Aec-Q200, Thick Film, 150K, 1%, 2512; Resistance Te Connectivity |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 |
| Resistance Range | 150000 ohms | 150000 ohms | 150000 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Operating DC Voltage | 200 volts | 200 volts | 200 volts |