TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F12R

Description
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129970CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129970CT-ND
Chip Resistor - Surface Mount A129970CT-ND
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129970TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129970TR-ND
Chip Resistor - Surface Mount A129970TR-ND
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129970DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129970DKR-ND
Chip Resistor - Surface Mount A129970DKR-ND
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC6966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC6966
Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC6966
RES, 12R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 12R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3321
Res, 12R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3321
RES, 12R, 1%, 1W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 12R, 1%, 1W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129970CT-ND 61AC6966 73AC3321
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 12R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details