TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F120K

Description
120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130018TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130018TR-ND
Chip Resistor - Surface Mount A130018TR-ND
120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130018CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130018CT-ND
Chip Resistor - Surface Mount A130018CT-ND
120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130018DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130018DKR-ND
Chip Resistor - Surface Mount A130018DKR-ND
120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 120K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3323
Res, 120K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3323
RES, 120K, 1%, 1W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120K, 1%, 1W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3322
Res, 120K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3322
RES, 120K, 1%, 1W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120K, 1%, 1W, 2512, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130018TR-ND 73AC3323
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details