10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 10R, 1%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes
RES, 10R, 1%, 1W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes
RES 10 OHM 1% 1W 2512
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A129969DKR-ND | 73AC3313 | CRGCQ2512F10R |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |