TE Connectivity Chip Resistor - Surface Mount CRGCQ2512F100R

Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129981TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129981TR-ND
Chip Resistor - Surface Mount A129981TR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129981CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129981CT-ND
Chip Resistor - Surface Mount A129981CT-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129981DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129981DKR-ND
Chip Resistor - Surface Mount A129981DKR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ2512F100R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ2512F100R
Chip Resistor - Surface Mount CRGCQ2512F100R
RES 100 OHM 1% 1W 2512

RES 100 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 100R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3317
Res, 100R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3317
RES, 100R, 1%, 1W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 100R, 1%, 1W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity - 61AC6964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity
61AC6964
Res, Aec-Q200, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity 61AC6964
RES, AEC-Q200, THICK FILM, 100R, 1%, 2512; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1%, 2512; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3316
Res, 100R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3316
RES, 100R, 1%, 1W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 100R, 1%, 1W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A129981TR-ND CRGCQ2512F100R 73AC3317 61AC6964
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 1%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 100R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details