TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J6M8

Description
6.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130286TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130286TR-ND
Chip Resistor - Surface Mount A130286TR-ND
6.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130286CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130286CT-ND
Chip Resistor - Surface Mount A130286CT-ND
6.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 6M8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6950
Res, 6M8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6950
RES, 6M8, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M8, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3289
Res, 6M8, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3289
RES, 6M8, 5%, 0.75W, 2010, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 6M8, 5%, 0.75W, 2010, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130286TR-ND 61AC6950 73AC3289
Product Name Chip Resistor - Surface Mount Res, 6M8, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 6M8, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details