TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J680R

Description
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130262TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130262TR-ND
Chip Resistor - Surface Mount A130262TR-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130262DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130262DKR-ND
Chip Resistor - Surface Mount A130262DKR-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130262CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130262CT-ND
Chip Resistor - Surface Mount A130262CT-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 680R, 5%, 2010; Resistance Te Connectivity - 61AC6955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680R, 5%, 2010; Resistance Te Connectivity
61AC6955
Res, Aec-Q200, Thick Film, 680R, 5%, 2010; Resistance Te Connectivity 61AC6955
RES, AEC-Q200, THICK FILM, 680R, 5%, 2010; Resistance:680ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680R, 5%, 2010; Resistance:680ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3299
Res, 680R, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3299
RES, 680R, 5%, 0.75W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680R, 5%, 0.75W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130262TR-ND 61AC6955 73AC3299
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 680R, 5%, 2010; Resistance Te Connectivity Res, 680R, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details