TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J4R7

Description
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130249CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130249CT-ND
Chip Resistor - Surface Mount A130249CT-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130249DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130249DKR-ND
Chip Resistor - Surface Mount A130249DKR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130249TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130249TR-ND
Chip Resistor - Surface Mount A130249TR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6944
Res, 4R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6944
RES, 4R7, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4R7, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3277
Res, 4R7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3277
RES, 4R7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4R7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130249CT-ND 61AC6944 73AC3277
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 4R7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers