TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J4M7

Description
4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130285DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130285DKR-ND
Chip Resistor - Surface Mount A130285DKR-ND
4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130285TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130285TR-ND
Chip Resistor - Surface Mount A130285TR-ND
4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130285CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130285CT-ND
Chip Resistor - Surface Mount A130285CT-ND
4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2010J4M7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2010J4M7TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2010J4M7TR-ND
FIXED RESISTOR THICK FILM 0.75W

FIXED RESISTOR THICK FILM 0.75W

Buy Now Datasheet
Res, 4M7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3275
Res, 4M7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3275
RES, 4M7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4M7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3274
Res, 4M7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3274
RES, 4M7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4M7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130285DKR-ND 73AC3275
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details