TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J3M3

Description
3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130284CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130284CT-ND
Chip Resistor - Surface Mount A130284CT-ND
3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130284TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130284TR-ND
Chip Resistor - Surface Mount A130284TR-ND
3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130284DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130284DKR-ND
Chip Resistor - Surface Mount A130284DKR-ND
3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2010J3M3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2010J3M3TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2010J3M3TR-ND
CRGCQ 2010 3M3 5%

CRGCQ 2010 3M3 5%

Buy Now Datasheet
Res, 3M3, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3261
Res, 3M3, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3261
RES, 3M3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3M3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6936
Res, 3M3, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6936
RES, 3M3, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M3, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3260
Res, 3M3, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3260
RES, 3M3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3M3, 5%, 0.75W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130284CT-ND 73AC3261 61AC6936
Product Name Chip Resistor - Surface Mount Res, 3M3, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 3M3, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers