TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J330K

Description
330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130278DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130278DKR-ND
Chip Resistor - Surface Mount A130278DKR-ND
330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130278CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130278CT-ND
Chip Resistor - Surface Mount A130278CT-ND
330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130278TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130278TR-ND
Chip Resistor - Surface Mount A130278TR-ND
330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 330K, 5%, 2010; Resistance Te Connectivity - 61AC6940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 330K, 5%, 2010; Resistance Te Connectivity
61AC6940
Res, Aec-Q200, Thick Film, 330K, 5%, 2010; Resistance Te Connectivity 61AC6940
RES, AEC-Q200, THICK FILM, 330K, 5%, 2010; Resistance:330kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 330K, 5%, 2010; Resistance:330kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3269
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3269
RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3268
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3268
RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130278DKR-ND 61AC6940 73AC3269
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 330K, 5%, 2010; Resistance Te Connectivity Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details