TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J2M2

Description
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130283CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130283CT-ND
Chip Resistor - Surface Mount A130283CT-ND
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130283DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130283DKR-ND
Chip Resistor - Surface Mount A130283DKR-ND
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130283TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130283TR-ND
Chip Resistor - Surface Mount A130283TR-ND
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2010J2M2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2010J2M2TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2010J2M2TR-ND
CRGCQ 2010 2M2 5%

CRGCQ 2010 2M2 5%

Buy Now Datasheet
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3247
Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3247
RES, 2M2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2M2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6929
Res, 2M2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6929
RES, 2M2, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M2, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130283CT-ND 1111-CRGCQ2010J2M2TR-ND 73AC3247 61AC6929
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 2M2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers