TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J2K2

Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130265TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130265TR-ND
Chip Resistor - Surface Mount A130265TR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130265CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130265CT-ND
Chip Resistor - Surface Mount A130265CT-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130265DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130265DKR-ND
Chip Resistor - Surface Mount A130265DKR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6928
Res, 2K2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6928
RES, 2K2, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3245
Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3245
RES, 2K2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130265TR-ND 61AC6928 73AC3245
Product Name Chip Resistor - Surface Mount Res, 2K2, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 2K2, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers