TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J22K

Description
22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130271TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130271TR-ND
Chip Resistor - Surface Mount A130271TR-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130271CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130271CT-ND
Chip Resistor - Surface Mount A130271CT-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 22K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3251
Res, 22K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3251
RES, 22K, 5%, 0.75W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K, 5%, 0.75W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3250
Res, 22K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3250
RES, 22K, 5%, 0.75W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K, 5%, 0.75W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130271TR-ND 73AC3251
Product Name Chip Resistor - Surface Mount Res, 22K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details