TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J1K5

Description
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130264CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130264CT-ND
Chip Resistor - Surface Mount A130264CT-ND
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130264TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130264TR-ND
Chip Resistor - Surface Mount A130264TR-ND
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6914
Res, 1K5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6914
RES, 1K5, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K5, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3217
Res, 1K5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3217
RES, 1K5, 5%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 5%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130264CT-ND 61AC6914 73AC3217
Product Name Chip Resistor - Surface Mount Res, 1K5, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 1K5, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details