TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J15K

Description
15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130270TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130270TR-ND
Chip Resistor - Surface Mount A130270TR-ND
15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3237
Res, 15K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3237
RES, 15K, 5%, 0.75W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 5%, 0.75W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6924
Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6924
RES, 15K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130270TR-ND 73AC3237 61AC6924
Product Name Chip Resistor - Surface Mount Res, 15K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 15K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details