TE Connectivity Chip Resistor - Surface Mount CRGCQ2010J10K

Description
10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130269TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130269TR-ND
Chip Resistor - Surface Mount A130269TR-ND
10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130269CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130269CT-ND
Chip Resistor - Surface Mount A130269CT-ND
10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130269DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130269DKR-ND
Chip Resistor - Surface Mount A130269DKR-ND
10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2010J10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2010J10KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2010J10KTR-ND
CRGCQ 2010 10K 5%

CRGCQ 2010 10K 5%

Buy Now Datasheet
Res, 10K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6919
Res, 10K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6919
RES, 10K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3227
Res, 10K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3227
RES, 10K, 5%, 0.75W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 5%, 0.75W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3226
Res, 10K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3226
RES, 10K, 5%, 0.75W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 5%, 0.75W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130269TR-ND 61AC6919 73AC3227
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 10K, 5%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers