TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F8K2

Description
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129943TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129943TR-ND
Chip Resistor - Surface Mount A129943TR-ND
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129943DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129943DKR-ND
Chip Resistor - Surface Mount A129943DKR-ND
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129943CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129943CT-ND
Chip Resistor - Surface Mount A129943CT-ND
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 8K2, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3205
Res, 8K2, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3205
RES, 8K2, 1%, 0.75W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 8K2, 1%, 0.75W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3204
Res, 8K2, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3204
RES, 8K2, 1%, 0.75W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 8K2, 1%, 0.75W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129943TR-ND 73AC3205
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details