TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F82K

Description
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129955CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129955CT-ND
Chip Resistor - Surface Mount A129955CT-ND
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129955TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129955TR-ND
Chip Resistor - Surface Mount A129955TR-ND
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 82K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3207
Res, 82K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3207
RES, 82K, 1%, 0.75W, 2010, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 82K, 1%, 0.75W, 2010, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6909
Res, 82K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6909
RES, 82K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:82kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:82kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129955CT-ND 73AC3207 61AC6909
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 82K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details