TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F68R

Description
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 73AC3199 from TE Connectivity is a thick film chip resistor with a resistance value of 68 ohms and a tolerance of ±1%. It has a power rating of 0.75W and is housed in a 2010 package size, making it suitable for various applications, including general-purpose use. The resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive and industrial environments. It can withstand a maximum working voltage of 200V and is RoHS compliant. The product is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes.

Datasheet Summary
Powered by GS/AI

The Resistor 73AC3199 from TE Connectivity is a thick film chip resistor with a resistance value of 68 ohms and a tolerance of ±1%. It has a power rating of 0.75W and is housed in a 2010 package size, making it suitable for various applications, including general-purpose use. The resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive and industrial environments. It can withstand a maximum working voltage of 200V and is RoHS compliant. The product is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129918TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129918TR-ND
Chip Resistor - Surface Mount A129918TR-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129918CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129918CT-ND
Chip Resistor - Surface Mount A129918CT-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129918DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129918DKR-ND
Chip Resistor - Surface Mount A129918DKR-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 68R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3199
Res, 68R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3199
RES, 68R, 1%, 0.75W, 2010, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68R, 1%, 0.75W, 2010, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6905
Res, 68R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6905
RES, 68R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129918TR-ND 73AC3199 61AC6905
Product Name Chip Resistor - Surface Mount Res, 68R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 68R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers