TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F5K6

Description
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129941DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129941DKR-ND
Chip Resistor - Surface Mount A129941DKR-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129941TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129941TR-ND
Chip Resistor - Surface Mount A129941TR-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129941CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129941CT-ND
Chip Resistor - Surface Mount A129941CT-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 5K6, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6898
Res, 5K6, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6898
RES, 5K6, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:5.6kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:5.6kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3185
Res, 5K6, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3185
RES, 5K6, 1%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5K6, 1%, 0.75W, 2010, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129941DKR-ND 61AC6898 73AC3185
Product Name Chip Resistor - Surface Mount Res, 5K6, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 5K6, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers