TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F56R

Description
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129917CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129917CT-ND
Chip Resistor - Surface Mount A129917CT-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129917TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129917TR-ND
Chip Resistor - Surface Mount A129917TR-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129917DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129917DKR-ND
Chip Resistor - Surface Mount A129917DKR-ND
56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 56R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3189
Res, 56R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3189
RES, 56R, 1%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56R, 1%, 0.75W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6900
Res, 56R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6900
RES, 56R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:56ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:56ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129917CT-ND 73AC3189 61AC6900
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 56R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details