TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F560K

Description
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129965CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129965CT-ND
Chip Resistor - Surface Mount A129965CT-ND
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129965TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129965TR-ND
Chip Resistor - Surface Mount A129965TR-ND
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129965DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129965DKR-ND
Chip Resistor - Surface Mount A129965DKR-ND
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 560K, 1%, 2010; Resistance Te Connectivity - 61AC6901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560K, 1%, 2010; Resistance Te Connectivity
61AC6901
Res, Aec-Q200, Thick Film, 560K, 1%, 2010; Resistance Te Connectivity 61AC6901
RES, AEC-Q200, THICK FILM, 560K, 1%, 2010; Resistance:560kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560K, 1%, 2010; Resistance:560kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 560K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3191
Res, 560K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3191
RES, 560K, 1%, 0.75W, 2010, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 560K, 1%, 0.75W, 2010, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3190
Res, 560K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3190
RES, 560K, 1%, 0.75W, 2010, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 560K, 1%, 0.75W, 2010, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129965CT-ND 61AC6901 73AC3191
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 560K, 1%, 2010; Resistance Te Connectivity Res, 560K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details