TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F47R

Description
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129916CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129916CT-ND
Chip Resistor - Surface Mount A129916CT-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129916TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129916TR-ND
Chip Resistor - Surface Mount A129916TR-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3179
Res, 47R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3179
RES, 47R, 1%, 0.75W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47R, 1%, 0.75W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6895
Res, 47R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6895
RES, 47R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129916CT-ND 73AC3179 61AC6895
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 47R, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details