TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F470K

Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129964CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129964CT-ND
Chip Resistor - Surface Mount A129964CT-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129964TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129964TR-ND
Chip Resistor - Surface Mount A129964TR-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 470K, 1%, 2010; Resistance Te Connectivity - 61AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470K, 1%, 2010; Resistance Te Connectivity
61AC6896
Res, Aec-Q200, Thick Film, 470K, 1%, 2010; Resistance Te Connectivity 61AC6896
RES, AEC-Q200, THICK FILM, 470K, 1%, 2010; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470K, 1%, 2010; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3181
Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3181
RES, 470K, 1%, 0.75W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 470K, 1%, 0.75W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129964CT-ND 61AC6896 73AC3181
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 470K, 1%, 2010; Resistance Te Connectivity Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details