TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F3K3

Description
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129938DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129938DKR-ND
Chip Resistor - Surface Mount A129938DKR-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129938TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129938TR-ND
Chip Resistor - Surface Mount A129938TR-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129938CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129938CT-ND
Chip Resistor - Surface Mount A129938CT-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3155
Res, 3K3, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3155
RES, 3K3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6883
Res, 3K3, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6883
RES, 3K3, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3154
Res, 3K3, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3154
RES, 3K3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129938DKR-ND 73AC3155 61AC6883
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 3K3, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details