TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F330K

Description
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129962TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129962TR-ND
Chip Resistor - Surface Mount A129962TR-ND
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129962CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129962CT-ND
Chip Resistor - Surface Mount A129962CT-ND
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129962DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129962DKR-ND
Chip Resistor - Surface Mount A129962DKR-ND
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2010F330KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2010F330KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2010F330KTR-ND
CRGCQ 2010 330K 1%

CRGCQ 2010 330K 1%

Buy Now Datasheet
Res, 330K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3163
Res, 330K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3163
RES, 330K, 1%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 330K, 1%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 330K, 1%, 2010; Resistance Te Connectivity - 61AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 330K, 1%, 2010; Resistance Te Connectivity
61AC6887
Res, Aec-Q200, Thick Film, 330K, 1%, 2010; Resistance Te Connectivity 61AC6887
RES, AEC-Q200, THICK FILM, 330K, 1%, 2010; Resistance:330kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 330K, 1%, 2010; Resistance:330kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129962TR-ND 1111-CRGCQ2010F330KTR-ND 73AC3163 61AC6887
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 330K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 330K, 1%, 2010; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers