TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F1M0

Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129968TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129968TR-ND
Chip Resistor - Surface Mount A129968TR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129968DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129968DKR-ND
Chip Resistor - Surface Mount A129968DKR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129968CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129968CT-ND
Chip Resistor - Surface Mount A129968CT-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6856
Res, 1M, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6856
RES, 1M, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3101
Res, 1M, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3101
RES, 1M, 1%, 0.75W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M, 1%, 0.75W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129968TR-ND 61AC6856 73AC3101
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 1M, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details