TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F1K8

Description
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129935TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129935TR-ND
Chip Resistor - Surface Mount A129935TR-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129935CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129935CT-ND
Chip Resistor - Surface Mount A129935CT-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129935DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129935DKR-ND
Chip Resistor - Surface Mount A129935DKR-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3098
Res, 1K8, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3098
RES, 1K8, 1%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 1%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3099
Res, 1K8, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3099
RES, 1K8, 1%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 1%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129935TR-ND 73AC3098
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details