TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F1K0

Description
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129932CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129932CT-ND
Chip Resistor - Surface Mount A129932CT-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129932TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129932TR-ND
Chip Resistor - Surface Mount A129932TR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129932DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129932DKR-ND
Chip Resistor - Surface Mount A129932DKR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6852
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6852
RES, 1K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3093
Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3093
RES, 1K, 1%, 0.75W, 2010, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.75W, 2010, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129932CT-ND 61AC6852 73AC3093
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 1K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers