TE Connectivity Chip Resistor - Surface Mount CRGCQ2010F180K

Description
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129959CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129959CT-ND
Chip Resistor - Surface Mount A129959CT-ND
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129959TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129959TR-ND
Chip Resistor - Surface Mount A129959TR-ND
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129959DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129959DKR-ND
Chip Resistor - Surface Mount A129959DKR-ND
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ2010F180K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ2010F180K
Resistors - Chip Resistor - Surface Mount CRGCQ2010F180K
RES 180K OHM 1% 3/4W 2010

RES 180K OHM 1% 3/4W 2010

Supplier's Site
Res, 180K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3131
Res, 180K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3131
RES, 180K, 1%, 0.75W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 180K, 1%, 0.75W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3130
Res, 180K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3130
RES, 180K, 1%, 0.75W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 180K, 1%, 0.75W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129959CT-ND CRGCQ2010F180K 73AC3131
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 180K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details