TE Connectivity Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity CRGCQ2010F12K

Description
RES, 12K, 1%, 0.75W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 1%, 0.75W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3111
Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3111
RES, 12K, 1%, 0.75W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 12K, 1%, 0.75W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC6861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC6861
Res, 12K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC6861
RES, 12K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity - 73AC3110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity
73AC3110
Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity 73AC3110
RES, 12K, 1%, 0.75W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 12K, 1%, 0.75W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 73AC3111 61AC6861
Product Name Res, 12K, 1%, 0.75W, 2010, Thick Film; Resistance Te Connectivity Res, 12K, 1%, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 12000 ohms 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details